Texas Instruments High-Performance Analog Latches CD4044BPW

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4044BPW-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

Buy Now Datasheet
Latches - CD4044BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BPW
Latches CD4044BPW
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4044BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BPW
Integrated Circuits (ICs) - Logic - Latches CD4044BPW
IC QUAD NAND R/S LATCH 16-TSSOP

IC QUAD NAND R/S LATCH 16-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4044BPW-ND CD4044BPW CD4044BPW
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Latches - 74LVC373APW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74ALVCH16373DL,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Latched Transceiver - 74FCT543ATSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details