Texas Instruments High-Performance Analog Latches CD4044BEG4

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4044BEG4-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

Buy Now Datasheet
Latches - CD4044BEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BEG4
Latches CD4044BEG4
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

Buy Now
Logic - Latches - CD4044BEG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BEG4
Logic - Latches CD4044BEG4
IC QUAD NAND R/S LATCH 16-DIP

IC QUAD NAND R/S LATCH 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4044BEG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BEG4
Integrated Circuits (ICs) - Logic - Latches CD4044BEG4
IC QUAD NAND R/S LATCH 16-DIP

IC QUAD NAND R/S LATCH 16-DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4044BEG4-ND CD4044BEG4 CD4044BEG4 CD4044BEG4
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BD3 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Latches - 74LVC162373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F845SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers