Nexperia B.V. Latches 74HC259DB,118

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74HC259DB,118-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

Buy Now Datasheet
Latches - 74HC259DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC259DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HC259DB,118
Integrated Circuits (ICs) - Logic - Latches 74HC259DB,118
IC 8BIT ADDRESSABLE LATCH 16SSOP

IC 8BIT ADDRESSABLE LATCH 16SSOP

Supplier's Site
Logic - Latches - 74HC259DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC259DB,118
Logic - Latches 74HC259DB,118
IC 8BIT ADDRESSABLE LATCH 16SSOP

IC 8BIT ADDRESSABLE LATCH 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74HC259DB,118-ND 74HC259DB,118 74HC259DB,118 74HC259DB,118
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GM,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74LV259PW,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details