Rochester Electronics Logic - Latches 74HCT573D

Description
NOW NEXPERIA 74HCT573D - BUS DRI
Datasheet
Description
NOW NEXPERIA 74HCT573D - BUS DRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT573D
Logic - Latches 74HCT573D
NOW NEXPERIA 74HCT573D - BUS DRI

NOW NEXPERIA 74HCT573D - BUS DRI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HCT573D
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573ATQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 1727-8360-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details