Texas Instruments High-Performance Analog Latches CD4044BDWR

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4044BDWR-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - CD4044BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BDWR
Latches CD4044BDWR
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4044BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BDWR
Integrated Circuits (ICs) - Logic - Latches CD4044BDWR
IC QUAD NAND R/S LATCH 16-SOIC

IC QUAD NAND R/S LATCH 16-SOIC

Supplier's Site
Logic - Latches - CD4044BDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BDWR
Logic - Latches CD4044BDWR
IC QUAD NAND R/S LATCH 16-SOIC

IC QUAD NAND R/S LATCH 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4044BDWR-ND CD4044BDWR CD4044BDWR CD4044BDWR
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HCT259BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
8 suppliers
Logic - Latches - 74ACT16373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers