Integrated Device Technology Latches 74FCT162373TPV

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT162373TPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373TPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373TPV
Integrated Circuits (ICs) - Logic - Latches 74FCT162373TPV
FAST 16-BIT TRANSPARENT LATCHES

FAST 16-BIT TRANSPARENT LATCHES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT162373TPV 74FCT162373TPV
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573BQ-Q100,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74FCT16373CTPVCG4 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74FCT3573AQG - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
View Details
2 suppliers