Texas Instruments High-Performance Analog Logic - Latches CD4042BPWRG4

Description
IC QUAD CLOCKED D LATCH 16-TSSOP
Datasheet
Description
IC QUAD CLOCKED D LATCH 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4042BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BPWRG4
Logic - Latches CD4042BPWRG4
IC QUAD CLOCKED D LATCH 16-TSSOP

IC QUAD CLOCKED D LATCH 16-TSSOP

Supplier's Site Datasheet
Latches - CD4042BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number CD4042BPWRG4 CD4042BPWRG4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74ACT563SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details