Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4041UBPWR CD4041UBPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 771346-CD4041UBPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 38mA, 38mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: CD4041 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MN4041BS; HCF4041UM013TR; HCF4041UBM1; CD4041UBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771346-CD4041UBPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 38mA, 38mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: CD4041 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MN4041BS; HCF4041UM013TR; HCF4041UBM1; CD4041UBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4041UBPWR - 771346-CD4041UBPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4041UBPWR
771346-CD4041UBPWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4041UBPWR 771346-CD4041UBPWR
Manufacturer: Texas Instruments Win Source Part Number: 771346-CD4041UBPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 38mA, 38mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: CD4041 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MN4041BS; HCF4041UM013TR; HCF4041UBM1; CD4041UBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771346-CD4041UBPWR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 38mA, 38mA
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: CD4041
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MN4041BS; HCF4041UM013TR; HCF4041UBM1; CD4041UBF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 771346-CD4041UBPWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4041UBPWR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details