Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8550501RA 8550501RA

Description
Manufacturer: Texas Instruments Win Source Part Number: 908555-8550501RA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908555-8550501RA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8550501RA - 908555-8550501RA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8550501RA
908555-8550501RA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8550501RA 908555-8550501RA
Manufacturer: Texas Instruments Win Source Part Number: 908555-8550501RA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 908555-8550501RA
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 908555-8550501RA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8550501RA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details