CD4030B CMOS Quad Exclusive-OR Gate in a 14-pin thin shrink small-outline package (TSSOP) with an operating temperature range of -55 to 125°C, available in a 2000-unit tape and reel packaging with Level-1-260C-UNLIM MSL rating and NIPDAU lead finish.
CMOS Quad Exclusive-OR Gate 14-TSSOP -55 to 125
IC GATE XOR 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad Excl-OR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| Texas Instruments | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4030BPWG4 | CD4030BPWG4 | CD4030BPWG4 | CD4030BPWG4 |
| Product Name | CD4030B CMOS Quad Exclusive-OR Gate | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | OR | NOT; XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3V; 10 | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||
| Propagation Delay | 130 ns | |||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |