CMOS Quad Exclusive-OR Gate 14-TSSOP -55 to 125
4-Ch XOR Gate IC, 3-18V, 4-Input, CMOS, 14-TSSOP Product overview: CD4030BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112183-CD4030BPW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4030BPW | 705-CD4030BPW | 112183-CD4030BPW | 296-32881-5-ND | CD4030BPW | CD4030BPW | CD4030BPW | CD4030BPW |
| Product Name | CD4030B CMOS Quad Exclusive-OR Gate | 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD4030BPW | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 3V; 10 | 18V | 3 V ~ 18 V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | |
| Logic Family | CD4000 | |||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | 100 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |