CMOS Quad Exclusive-OR Gate 14-SO -55 to 125
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
Logic Gates CMOS Quad Excl-OR
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4030BNSRG4 | CD4030BNSRG4-ND | CD4030BNSRG4 | CD4030BNSRG4 | CD4030BNSRG4 | CD4030BNSRG4 |
| Product Name | CD4030B CMOS Quad Exclusive-OR Gate | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Logic Family | CD4000 | |||||
| Propagation Delay | 130 ns | 100 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |