Texas Instruments CD4030B CMOS Quad Exclusive-OR Gate CD4030BM96

Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4030B CMOS Quad Exclusive-OR Gate - CD4030BM96 - Texas Instruments
Dallas, TX, United States
CD4030B CMOS Quad Exclusive-OR Gate
CD4030BM96
CD4030B CMOS Quad Exclusive-OR Gate CD4030BM96
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4030BM96
18V SOIC Logic IC 705-CD4030BM96
4-Ch CMOS XOR Gate IC, 3-18V, 100ns, SOIC Product overview: CD4030BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BM96 can be used for catalog matching and distributor lookup.

4-Ch CMOS XOR Gate IC, 3-18V, 100ns, SOIC Product overview: CD4030BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4030BM96 - 012837-CD4030BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030BM96
012837-CD4030BM96
Logic - Logic - Gates and Inverters - CD4030BM96 012837-CD4030BM96
Manufacturer: Texas Instruments Win Source Part Number: 012837-CD4030BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012837-CD4030BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD4030BM96 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-24348-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24348-6-ND
Gates and Inverters 296-24348-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24348-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24348-2-ND
Gates and Inverters 296-24348-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24348-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24348-1-ND
Gates and Inverters 296-24348-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD4030BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030BM96
Logic - Gates and Inverters CD4030BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4030BM96
Logic ICs >> Gates CD4030BM96
1uA 3V~18V 4 100ns@15V,50pF XORGate SOIC-14 Gates ROHS

1uA 3V~18V 4 100ns@15V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4030BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4030BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4030BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
IC GATE XOR 4CH 2-INP 14SOIC - 815-CD4030BM96 - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14SOIC
815-CD4030BM96
IC GATE XOR 4CH 2-INP 14SOIC 815-CD4030BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4030BM96
Logic Gates CD4030BM96
Logic Gates CMOS Quad Excl-OR

Logic Gates CMOS Quad Excl-OR

Buy Now Datasheet
Gates and Inverters - CD4030BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030BM96
Gates and Inverters CD4030BM96
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD4030BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4030BM96
Gates and Inverters CD4030BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4030BM96 705-CD4030BM96 012837-CD4030BM96 CD4030BM96 296-24348-6-ND CD4030BM96 CD4030BM96 CD4030BM96 815-CD4030BM96 CD4030BM96 CD4030BM96 CD4030BM96
Product Name CD4030B CMOS Quad Exclusive-OR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4030BM96 Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE XOR 4CH 2-INP 14SOIC Logic Gates Gates and Inverters Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) OR; XOR XOR NOT; XOR XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V~18V 1.8V 5V; 5V 1.8V; 3V ~ 18V 3V ~ 18V
Logic Family CD4000 CMOS CMOS; CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers