Texas Instruments CD4027B CMOS Dual J-K Master-Slave Flip-Flop CD4027BPW

Description
CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125
Request a Quote
Description
CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD4027BPW is a CMOS dual J-K flip-flop in a 16-pin TSSOP package, operating from -55°C to 125°C, with set-reset capability and synchronous state changes on the positive-going clock transition. It supports 5 V, 10 V, and 15 V operation, features a maximum input current of 1 μA at 18 V across the package temperature range, and meets JEDEC standard No. 138 for 'B' series CMOS devices.

Datasheet Summary
Powered by GS/AI

CD4027BPW is a CMOS dual J-K flip-flop in a 16-pin TSSOP package, operating from -55°C to 125°C, with set-reset capability and synchronous state changes on the positive-going clock transition. It supports 5 V, 10 V, and 15 V operation, features a maximum input current of 1 μA at 18 V across the package temperature range, and meets JEDEC standard No. 138 for 'B' series CMOS devices.

Suppliers

Company
Product
Description
Supplier Links
CD4027B CMOS Dual J-K Master-Slave Flip-Flop - CD4027BPW - Texas Instruments
Dallas, TX, United States
CD4027B CMOS Dual J-K Master-Slave Flip-Flop
CD4027BPW
CD4027B CMOS Dual J-K Master-Slave Flip-Flop CD4027BPW
CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125

CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125

Buy Now Datasheet
 - CD4027BPW - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 296-CD4027BPW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD4027BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4027BPW
Logic - Flip Flops CD4027BPW
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - CD4027BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4027BPW
Flip Flops CD4027BPW
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD4027BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4027BPW
Integrated Circuits (ICs) - Logic - Flip Flops CD4027BPW
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4027BPW CD4027BPW 296-CD4027BPW-ND CD4027BPW CD4027BPW CD4027BPW
Product Name CD4027B CMOS Dual J-K Master-Slave Flip-Flop Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 90 ns
fMAX 8 MHz 24 MHz
Operating Current 0.0600 mA
Package Type PDIP,SO,SOIC,TSSOP TSSOP; TSSOP16; SOP; SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Flip Flops - 4724BDC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details