CD4027B is a CMOS dual J-K flip-flop with set and reset capabilities, designed for register, counter, and control circuit applications. It is available in a 16-pin small-outline package (SOP, NS suffix) with operating temperatures from -55°C to 125°C. The device supports 5 V, 10 V, and 15 V supply operation, with a typical clock toggle rate of 16 MHz at 10 V and noise margins of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V. It meets JEDEC standard No. 138 for 'B' series CMOS devices and features quiescent current tested up to 20 V. The output is buffered with complementary Q and Q̅ outputs for each flip-flop, and set/reset functions operate asynchronously. The part is packaged in a 16-pin SOP with a tape and reel format of 2000 units per reel, and is RoHS compliant with NIPDAU lead finish.
CMOS Dual J-K Master-Slave Flip-Flop 16-SO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD4027BNSRE4 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 130 ns |
| fMAX | 8 MHz |