CMOS dual J-K flip-flop in a 16-pin SOIC package, operating from -55°C to 125°C with a typical clock toggle rate of 16 MHz at 10 V supply, meeting JEDEC standard No. 138 for 'B' series CMOS devices.
CMOS Dual J-K Master-Slave Flip-Flop 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD4027BMG4 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 130 ns |
| fMAX | 8 MHz |