CMOS Dual J-K Master-Slave Flip-Flop 16-SOIC -55 to 125
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BM96E4 | CD4027BM96E4-ND | CD4027BM96E4 | CD4027BM96E4 | CD4027BM96E4 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 130 ns | 90 ns | |||
| fMAX | 8 MHz | 24 MHz | |||
| Operating Current | 0.0600 mA | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |