CMOS Dual J-K Master-Slave Flip-Flop 16-SOIC -55 to 125
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1159624-CD4027BM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
LOGIC, DUAL JK MASTR-SLV F/F, 16SOIC; Logic Family / Base Number:CD4027; Flip-Flop Type:JK; Propagation Delay:45ns; Frequency:24MHz; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BM | CD4027BM | 1159624-CD4027BM | 296-3511-5-ND | 36AJ8518 | CD4027BM | CD4027BM | CD4027BM |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Logic - Logic - Flip Flops - CD4027BM | Flip Flops | Logic, Dual Jk Mastr-Slv F/f, 16Soic; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |||||
| Propagation Delay | 130 ns | 90 ns | 45 ns | |||||
| fMAX | 8 MHz | 24 MHz | 24 MHz | |||||
| Operating Current | 0.0600 mA | |||||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC16; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |