CMOS Triple 3-Input NOR Gate 14-TSSOP -55 to 125
NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1159620-CD4025BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
CMOS Triple 3-Input NOR Gate, 18V, 125°C, TSSOP Product overview: CD4025BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BPW can be used for catalog matching and distributor lookup.
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
Logic Gates CMOS Triple 3-Input NOR Gate
IC GATE NOR 3CH 3-INP 14TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4025BPW | CD4025BPW | 1159620-CD4025BPW | 705-CD4025BPW | 296-CD4025BPW-ND | CD4025BPW | CD4025BPW | CD4025BPW | CD4025BPW |
| Product Name | CD4025B CMOS Triple 3-Input NOR Gate | Logic - Logic - Gates and Inverters - CD4025BPW | 18V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |||
| Logic Family | CD4000 | CMOS | CMOS | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | ||||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |