CMOS Triple 3-Input NOR Gate 14-SO -55 to 125
NOR Gate IC 3 Channel 14-SO
NOR Gate IC 3 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1159619-CD4025BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14025BFG; MC14025BF; MC14025BFELG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
CD4025B CMOS Triple 3-Input NOR Gate
CMOS Triple 3-Input NOR Gate IC, 3-18V, 125°C, SOP Product overview: CD4025BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BNSR can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 3-INP 14SO
Logic Gates CMOS Triple 3-Input NOR Gate
IC GATE NOR 3CH 3-INP 14SOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4025BNSR | 296-28644-1-ND | 1159619-CD4025BNSR | CD4025BNSR | 705-CD4025BNSR | CD4025BNSR | CD4025BNSR | CD4025BNSR | CD4025BNSR |
| Product Name | CD4025B CMOS Triple 3-Input NOR Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4025BNSR | 18V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | CMOS | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |