CMOS Triple 3-Input NAND Gate 14-SO -55 to 125
3-Input NAND Gate IC, 3V-18V, CMOS, 14-SO, 90ns Product overview: CD4023BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4023BNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 866095-CD4023BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 3 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD4023
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14099-2, 296-14099-1, -CD4023BNSRG4-NDR, -296-14099-1, CD4023BNSRE4-ND, 296-14099-6, -CD4023BNSR-NDR, CD4023BNSRG4-ND, CD4023BNSRE4, -CD4023BNSRG4, -CD4023BNSRE4, 296-14099-6-NDR, -296-14099-1-ND, CD4023BNSRG4, -CD4023BNSRE4-NDR
NAND Gate IC 3 Channel 14-SO
NAND Gate IC 3 Channel 14-SO
NAND Gate IC 3 Channel 14-SO
NAND Gate IC 3 Channel 14-SO
IC GATE NAND 3CH 3-INP 14SOP
IC GATE NAND 3CH 3-INP 14SOP
IC GATE NAND 3CH 3-INP 14SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BNSR | 705-CD4023BNSR | 866095-CD4023BNSR | 296-14099-6-ND | CD4023BNSR | CD4023BNSR | CD4023BNSR | CD4023BNSR |
| Product Name | CD4023B CMOS Triple 3-Input NAND Gate | 3V 18V Logic IC | Logic - Logic - Gates and Inverters - CD4023BNSR | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |
| Logic Family | CD4000 | |||||||
| Operating Current | 0.0150 mA | 3.4 mA | 3.4 mA | 1.00E-3 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |