Texas Instruments CD4019B CMOS Quad AND/OR Select Gate CD4019BPWR

Description
CMOS Quad AND/OR Select Gate 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad AND/OR Select Gate 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4019B CMOS Quad AND/OR Select Gate - CD4019BPWR - Texas Instruments
Dallas, TX, United States
CD4019B CMOS Quad AND/OR Select Gate
CD4019BPWR
CD4019B CMOS Quad AND/OR Select Gate CD4019BPWR
CMOS Quad AND/OR Select Gate 16-TSSOP -55 to 125

CMOS Quad AND/OR Select Gate 16-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 18V TSSOP Logic IC
770-CD4019BPWR
Quad 18V TSSOP Logic IC 770-CD4019BPWR
CMOS Quad AND/OR Select Gate, 4x2 Input, 125°C, 18V, TSSOP Product overview: CD4019BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BPWR can be used for catalog matching and distributor lookup.

CMOS Quad AND/OR Select Gate, 4x2 Input, 125°C, 18V, TSSOP Product overview: CD4019BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-43349-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-43349-1-ND
Gates and Inverters - Multi-Function, Configurable 296-43349-1-ND
AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-TSSOP

AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-43349-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-43349-2-ND
Gates and Inverters - Multi-Function, Configurable 296-43349-2-ND
AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-TSSOP

AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4019BPWR
Logic Gates CD4019BPWR
Logic Gates CMOS Quad AND/OR Select Gate

Logic Gates CMOS Quad AND/OR Select Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4019BPWR
IC QUAD AND/OR SLCT GATE 16TSSOP

IC QUAD AND/OR SLCT GATE 16TSSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4019BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4019BPWR
Gates and Inverters - Multi-Function, Configurable CD4019BPWR
AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-TSSOP

AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-TSSOP

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BPWR
Logic - Gates and Inverters - Multi-Function, Configurable CD4019BPWR
IC QUAD AND/OR SLCT GATE 16TSSOP

IC QUAD AND/OR SLCT GATE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4019BPWR 770-CD4019BPWR 296-43349-1-ND CD4019BPWR CD4019BPWR CD4019BPWR CD4019BPWR
Product Name CD4019B CMOS Quad AND/OR Select Gate Quad 18V TSSOP Logic IC Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR AND; OR GATE AND; OR AND AND; OR; AND/OR Gate NOT; AND
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 120 ns 120 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H52FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details