CMOS Quad AND/OR Select Gate 16-CDIP -55 to 125
CMOS Quad AND/OR Select Gate 16-CDIP -55 to 125 Product overview: CD4019BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4019BF3A can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159594-CD4019BF3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
AND/OR Gate Configurable 4 Circuit 2 Input 16-CDIP
IC AND/OR QUAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4019BF3A | 705-CD4019BF3A | 1159594-CD4019BF3A | CD4019BF3A | CD4019BF3A | CD4019BF3A |
| Product Name | CD4019B-MIL CMOS Quad AND/OR Select Gate | Quad Logic IC | Logic - Logic - Gates and Inverters - CD4019BF3A | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; OR | AND; OR GATE | NOT | AND; OR; AND/OR Gate | ||
| Supply Voltage | 3V; 10 | 18V | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | CMOS | ||||
| Propagation Delay | 120 ns | 100 ns | ||||
| Operating Current | 0.0600 mA | 6.8 mA |