CMOS Quad AND/OR Select Gate 16-PDIP -55 to 125
IC AND 4-CIR 2-IN 16-PDIP
CMOS QUAD AND/OR SELECT GATE 16-
AND/OR Gate Configurable 4 Circuit 2 Input 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4019BEE4 | 296-CD4019BEE4-ND | CD4019BEE4 | CD4019BEE4 |
| Product Name | CD4019B CMOS Quad AND/OR Select Gate | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR | AND; OR | AND | AND; OR; AND/OR Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||
| Propagation Delay | 120 ns | |||
| Operating Current | 0.0600 mA | 6.8 mA |