IC 4BIT BI-DIR SHIFT REG 16TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | CD40194BPWRE4 | CD40194BPWRE4 |
| Product Name | Logic - Shift Registers | Shift Registers |
| Register Type | Universal | Universal |
| Number of Bits (Stages) | 4 | |
| Supply Voltage | 1.8V; 3V ~ 18V |