The CD40175B series is a quad D-type flip-flop device available in a 16-lead small-outline plastic package (SOP, NS suffix). The CD40175BNSR variant operates over a temperature range of -55°C to 125°C, is RoHS compliant, features a NIPDAU lead finish, and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C. Its package dimensions are 8.1 mm in length, 12.0 mm in width, and 2.5 mm in thickness.
CMOS Quad D-Type Flip-Flop 16-SO -55 to 125
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40175BNSRE4 | CD40175BNSRE4 | CD40175BNSRE4 |
| Product Name | CD40175B CMOS Quad D-Type Flip-Flop | Flip Flops | |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3V; 10 | 1.8V; 3V ~ 18V | |
| Propagation Delay | 160 ns | ||
| fMAX | 8 MHz | ||
| Operating Current | 0.0600 mA |