Texas Instruments CD40175B CMOS Quad D-Type Flip-Flop CD40175BNSR

Description
CMOS Quad D-Type Flip-Flop 16-SO -55 to 125
Request a Quote
Description
CMOS Quad D-Type Flip-Flop 16-SO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD40175BNSR is a CMOS quad D-type flip-flop in a 16-pin small-outline package (SOP, NS suffix), operating from -55°C to 125°C. It is supplied in tape and reel packaging with a carrier tape width of 12.0 mm and a pitch of 10.4 mm between cavities. The device is marked as CD40175B and meets RoHS compliance with a lead finish of NIPDAU and a moisture sensitivity level of 1. The package dimensions are consistent with the SOIC family, with a nominal thickness of 2.5 mm.

Datasheet Summary
Powered by GS/AI

The CD40175BNSR is a CMOS quad D-type flip-flop in a 16-pin small-outline package (SOP, NS suffix), operating from -55°C to 125°C. It is supplied in tape and reel packaging with a carrier tape width of 12.0 mm and a pitch of 10.4 mm between cavities. The device is marked as CD40175B and meets RoHS compliance with a lead finish of NIPDAU and a moisture sensitivity level of 1. The package dimensions are consistent with the SOIC family, with a nominal thickness of 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
CD40175B CMOS Quad D-Type Flip-Flop - CD40175BNSR - Texas Instruments
Dallas, TX, United States
CD40175B CMOS Quad D-Type Flip-Flop
CD40175BNSR
CD40175B CMOS Quad D-Type Flip-Flop CD40175BNSR
CMOS Quad D-Type Flip-Flop 16-SO -55 to 125

CMOS Quad D-Type Flip-Flop 16-SO -55 to 125

Buy Now Datasheet
Flip Flops - 296-CD40175BNSRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-CD40175BNSRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD40175BNSR
1159582-CD40175BNSR
Logic - Logic - Flip Flops - CD40175BNSR 1159582-CD40175BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1159582-CD40175BNSR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159582-CD40175BNSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Flip Flops - CD40175BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40175BNSR
Logic - Flip Flops CD40175BNSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Flip Flops - CD40175BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40175BNSR
Flip Flops CD40175BNSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD40175BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40175BNSR
Integrated Circuits (ICs) - Logic - Flip Flops CD40175BNSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40175BNSR 296-CD40175BNSRCT-ND 1159582-CD40175BNSR CD40175BNSR CD40175BNSR CD40175BNSR
Product Name CD40175B CMOS Quad D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - CD40175BNSR Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 160 ns 120 ns
fMAX 8 MHz 14 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H72DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001Q2A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details