The CD40175B is a CMOS quad D-type flip-flop available in multiple packages, including PDIP, CDIP, SOIC, SOP, and TSSOP, with an operating temperature range of -55°C to 125°C. It is qualified for catalog use and meets TI's standard catalog product criteria.
CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD40175BME4 |
| Product Name | CD40175B CMOS Quad D-Type Flip-Flop |
| Flip-Flop Type | D |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 160 ns |
| fMAX | 8 MHz |