The CD40175BF3A is a CMOS quad D-type flip-flop in a 16-lead hermetic dual-in-line ceramic package with an operating temperature range of -55 to 125 °C.
CMOS Quad D-Type Flip-Flop 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159581-CD40175BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 4BIT 16CDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40175BF3A | 1159581-CD40175BF3A | CD40175BF3A | CD40175BF3A | CD40175BF3A |
| Product Name | CD40175B-MIL CMOS Quad D-Type Flip-Flop | Logic - Logic - Flip Flops - CD40175BF3A | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3V; 10 | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 160 ns | ||||
| fMAX | 8 MHz |