The CD40174BNSR is a CMOS hex D-type flip-flop in a 16-lead small-outline package (SOP), measuring 16.0 mm in width and 8.1 mm in length, with an operating temperature range of -55 to 125°C. It is supplied in tape and reel packaging, with a quantity of 2000 units per reel. The device is RoHS compliant and features a NIPDAU lead finish.
CMOS Hex D-Type Flip-Flop 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771341-CD40174BNSR
Series: 4000B
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: CD40174
Categories: Integrated Circuits (ICs)
Clock Frequency: 16MHz
Alternative Parts (Cross-Reference): CD40174BCM; HCF40174BM1; HCF40174M013TR; CD40174BCMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
D Flip-Flop, 4000/14000/40000 Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
IC FF D-TYPE SNGL 6BIT 16SO
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 6BIT 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BNSR | 771341-CD40174BNSR | 296-CD40174BNSRCT-ND | CD40174BNSR | CD40174BNSR | CD40174BNSR | CD40174BNSR |
| Product Name | CD40174B CMOS Hex D-Type Flip-Flop | Logic - Logic - Flip Flops - CD40174BNSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 140 ns | 100 ns | 100 ns | ||||
| fMAX | 8 MHz | 16 MHz | 16 MHz | ||||
| Operating Current | 0.0600 mA |