Texas Instruments CD40174B CMOS Hex D-Type Flip-Flop CD40174BM

Description
CMOS Hex D-Type Flip-Flop 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Hex D-Type Flip-Flop 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40174B CMOS Hex D-Type Flip-Flop - CD40174BM - Texas Instruments
Dallas, TX, United States
CD40174B CMOS Hex D-Type Flip-Flop
CD40174BM
CD40174B CMOS Hex D-Type Flip-Flop CD40174BM
CMOS Hex D-Type Flip-Flop 16-SOIC -55 to 125

CMOS Hex D-Type Flip-Flop 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-45292-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-45292-5-ND
Flip Flops 296-45292-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - CD40174BM - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, 4000/14000/40000 Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Ic, Logic, Hex D-Type F-F, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8508 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Hex D-Type F-F, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8508
Ic, Logic, Hex D-Type F-F, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8508
IC, LOGIC, HEX D-TYPE F-F, 16SOIC; Logic Family / Base Number:CD40174; Flip-Flop Type:D; Propagation Delay:50ns; Frequency:16MHz; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, LOGIC, HEX D-TYPE F-F, 16SOIC; Logic Family / Base Number:CD40174; Flip-Flop Type:D; Propagation Delay:50ns; Frequency:16MHz; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - CD40174BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40174BM
Integrated Circuits (ICs) - Logic - Flip Flops CD40174BM
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - CD40174BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40174BM
Flip Flops CD40174BM
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40174BM 296-45292-5-ND CD40174BM 36AJ8508 CD40174BM CD40174BM
Product Name CD40174B CMOS Hex D-Type Flip-Flop Flip Flops Ic, Logic, Hex D-Type F-F, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 140 ns 100 ns 50 ns
fMAX 8 MHz 16 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 7474DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54ALS174E/883 - Quarktwin Technology Ltd.
View Details
2 suppliers