The CD40174BF3A is a CMOS hex D-type flip-flop in a 16-lead hermetic dual-in-line ceramic package (CDIP), rated for operation from -55°C to 125°C.
CMOS Hex D-Type Flip-Flop 16-CDIP -55 to 125
D Flip-Flop, 4000/14000/40000 Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BF3A | CD40174BF3A | CD40174BF3A | CD40174BF3A | CD40174BF3A |
| Product Name | CD40174B-MIL CMOS Hex D-Type Flip-Flop | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3V; 10 | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 140 ns | ||||
| fMAX | 8 MHz | ||||
| Operating Current | 0.0600 mA |