The CD40174BF is a CMOS hex D-type flip-flop in a 16-pin ceramic dual-in-line package (CDIP) with an operating temperature range of -55 to 125°C. It is supplied in a 25-unit tube and uses SnPb lead finish. The device is not RoHS compliant.
CMOS Hex D-Type Flip-Flop 16-CDIP -55 to 125
D Flip-Flop, 4000/14000/40000 Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BF | CD40174BF | CD40174BF |
| Product Name | CD40174B-MIL CMOS Hex D-Type Flip-Flop | Flip Flops | |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3V; 10 | 1.8V; 3V ~ 18V | |
| Propagation Delay | 140 ns | ||
| fMAX | 8 MHz | ||
| Operating Current | 0.0600 mA |