CD40174BEE4 is a hexadecimal D-type flip-flop in a 16-pin PDIP package, operating over a temperature range of -55 to 125°C, with a lead finish of NIPDAU and RoHS compliance.
CMOS Hex D-Type Flip-Flop 16-PDIP -55 to 125
IC FF D-TYPE 1-ELE 6-BIT 16-PDIP
IC FF D-TYPE SNGL 6BIT 16DIP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BEE4 | 296-CD40174BEE4-ND | CD40174BEE4 | CD40174BEE4 |
| Product Name | CD40174B CMOS Hex D-Type Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Propagation Delay | 140 ns | 100 ns | ||
| fMAX | 8 MHz | |||
| Operating Current | 0.0600 mA |