Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BPWRE4

Description
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125
Request a Quote
Description
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4013B is a CMOS dual D-type flip-flop available in a 14-pin TSSOP package measuring 5.00mm x 4.40mm, with an operating temperature range of -55 to 125°C.

Datasheet Summary
Powered by GS/AI

The CD4013B is a CMOS dual D-type flip-flop available in a 14-pin TSSOP package measuring 5.00mm x 4.40mm, with an operating temperature range of -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BPWRE4 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BPWRE4
CD4013B CMOS Dual D-Type Flip Flop CD4013BPWRE4
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125

CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125

Buy Now Datasheet
Flip Flops - CD4013BPWRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD4013BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BPWRE4
Logic - Flip Flops CD4013BPWRE4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Flip Flops - CD4013BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BPWRE4
Flip Flops CD4013BPWRE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BPWRE4
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BPWRE4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BPWRE4 CD4013BPWRE4-ND CD4013BPWRE4 CD4013BPWRE4 CD4013BPWRE4
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 90 ns
fMAX 8 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers