The CD4013BPW is a CMOS dual D-type flip-flop in a 14-pin TSSOP package measuring 5.00mm x 4.40mm, with an operating temperature range of -55 to 125°C. It features asynchronous set-reset capability, standard symmetrical output characteristics, and operates with a typical clock toggle rate of 16MHz at a 10-V supply. Maximum input current is 1-µA at 18V over the full temperature range, and noise margin is 1V at 5V, 2V at 10V, and 2.5V at 15V.
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 813089-CD4013BPW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 5pF
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 24MHz
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 90ns at 15V, 50pF
Part Number Series: 4013
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
LOGIC, DUAL D-TYPE FLIP-FLOP, 14TSSOP; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:45ns; Frequency:24MHz; Output Current:6.8mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BPW | 296-32863-5-ND | CD4013BPW | 813089-CD4013BPW | CD4013BPW | CD4013BPW | CD4013BPW | 33AH3789 |
| Product Name | CD4013B CMOS Dual D-Type Flip Flop | Flip Flops | Logic - Logic - Flip Flops - CD4013BPW | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Dual D-Type Flip-Flop, 14Tssop; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||||
| Propagation Delay | 130 ns | 90 ns | 90 ns | 45 ns | ||||
| fMAX | 8 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| Operating Current | 0.0600 mA |