The CD4013B is a CMOS dual D-type flip-flop available in a 14-pin small outline package (NS) with a body size of 10.20mm x 5.30mm, operating over a temperature range of -55 to 125°C. The device features asynchronous set and reset, a typical clock toggle rate of 16 MHz at 10 V supply, and input current not exceeding 1 µA at 18 V. Noise margin is 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V. Output characteristics are symmetrical, and the device supports standard logic levels.
CMOS Dual D-Type Flip Flop 14-SO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD4013BNSRG4 |
| Product Name | CD4013B CMOS Dual D-Type Flip Flop |
| Flip-Flop Type | D |
| Supply Voltage | 3V; 10 |
| Propagation Delay | 130 ns |
| fMAX | 8 MHz |