The CD4013B is a CMOS dual D-type flip-flop in a 14-pin small-outline integrated circuit (SOIC) package measuring 8.65 mm by 3.90 mm, with an operating temperature range of -55°C to 125°C. It features asynchronous set and reset, operates at a typical clock toggle rate of 16 MHz at a 10-V supply, and includes buffered outputs with standardized symmetrical characteristics. Input current is maximum 1 µA at 18 V over the full temperature range. The device supports noise margins of 1 V at 5-V supply, 2 V at 10-V supply, and 2.5 V at 15-V supply.
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BM96E4 | CD4013BM96E4-ND | CD4013BM96E4 | CD4013BM96E4 | CD4013BM96E4 |
| Product Name | CD4013B CMOS Dual D-Type Flip Flop | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 130 ns | 90 ns | |||
| fMAX | 8 MHz | 24 MHz | |||
| Operating Current | 0.0600 mA |