CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125
IC FF D-TYPE 2-ELE 1-BIT 14-CDIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14CDIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BF3A | 296-CD4013BF3A-ND | CD4013BF3A | CD4013BF3A |
| Product Name | CD4013B-MIL CMOS Dual D-Type Flip Flop | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Propagation Delay | 130 ns | 90 ns | ||
| fMAX | 8 MHz | |||
| Operating Current | 0.0600 mA |