Texas Instruments CD4012B CMOS Dual 4-Input NAND Gate CD4012BPWR

Description
CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4012B CMOS Dual 4-Input NAND Gate - CD4012BPWR - Texas Instruments
Dallas, TX, United States
CD4012B CMOS Dual 4-Input NAND Gate
CD4012BPWR
CD4012B CMOS Dual 4-Input NAND Gate CD4012BPWR
CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125

CMOS Dual 4-Input NAND Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Logic IC
705-CD4012BPWR
Dual TSSOP Logic IC 705-CD4012BPWR
CMOS Dual 4-Input NAND Gate IC, 14-TSSOP, Gold Plating Product overview: CD4012BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BPWR can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input NAND Gate IC, 14-TSSOP, Gold Plating Product overview: CD4012BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4012BPWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4012BPWR - 771338-CD4012BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4012BPWR
771338-CD4012BPWR
Logic - Logic - Gates and Inverters - CD4012BPWR 771338-CD4012BPWR
Manufacturer: Texas Instruments Win Source Part Number: 771338-CD4012BPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14012BFELG; HCF4012BM1; MC14012BDR2; MC14012BF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771338-CD4012BPWR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14012BFELG; HCF4012BM1; MC14012BDR2; MC14012BF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-38050-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38050-6-ND
Gates and Inverters 296-38050-6-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-38050-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38050-1-ND
Gates and Inverters 296-38050-1-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-38050-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38050-2-ND
Gates and Inverters 296-38050-2-ND
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4012BPWR
Logic Gates CD4012BPWR
Logic Gates CMOS Dual 4-Input NAND Gate

Logic Gates CMOS Dual 4-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - CD4012BPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4012BPWR
Gates and Inverters CD4012BPWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
IC GATE NAND 2CH 4-INP 14-TSSOP - 815-CD4012BPWR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 2CH 4-INP 14-TSSOP
815-CD4012BPWR
IC GATE NAND 2CH 4-INP 14-TSSOP 815-CD4012BPWR
IC GATE NAND 2CH 4-INP 14-TSSOP

IC GATE NAND 2CH 4-INP 14-TSSOP

Supplier's Site
Gates and Inverters - CD4012BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4012BPWR
Gates and Inverters CD4012BPWR
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4012BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4012BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4012BPWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - CD4012BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4012BPWR
Logic - Gates and Inverters CD4012BPWR
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4012BPWR 705-CD4012BPWR CD4012BPWR 771338-CD4012BPWR 296-38050-6-ND CD4012BPWR CD4012BPWR 815-CD4012BPWR CD4012BPWR CD4012BPWR CD4012BPWR
Product Name CD4012B CMOS Dual 4-Input NAND Gate Dual TSSOP Logic IC Logic - Logic - Gates and Inverters - CD4012BPWR Gates and Inverters Logic Gates Gates and Inverters IC GATE NAND 2CH 4-INP 14-TSSOP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 3V ~ 18V 5V; 5V 1.8V; 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Operating Current 0.0150 mA 3.4 mA 3.4 mA 3.4 mA 1.00E-3 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers