Texas Instruments CD4012B CMOS Dual 4-Input NAND Gate CD4012BM96

Description
CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4012B CMOS Dual 4-Input NAND Gate - CD4012BM96 - Texas Instruments
Dallas, TX, United States
CD4012B CMOS Dual 4-Input NAND Gate
CD4012BM96
CD4012B CMOS Dual 4-Input NAND Gate CD4012BM96
CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125

CMOS Dual 4-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
705-CD4012BM96
Dual 18V SOIC Logic IC 705-CD4012BM96
CMOS Dual 4-Input NAND Gate, 14-SOIC, 18V Product overview: CD4012BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BM96 can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input NAND Gate, 14-SOIC, 18V Product overview: CD4012BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14246-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14246-1-ND
Gates and Inverters 296-14246-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14246-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14246-6-ND
Gates and Inverters 296-14246-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14246-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14246-2-ND
Gates and Inverters 296-14246-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4012BM96 - 771337-CD4012BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4012BM96
771337-CD4012BM96
Logic - Logic - Gates and Inverters - CD4012BM96 771337-CD4012BM96
Manufacturer: Texas Instruments Win Source Part Number: 771337-CD4012BM96 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14012BDR2; MC14012BD; NLV14012BDR2G; NLV14012BDG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771337-CD4012BM96
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14012BDR2; MC14012BD; NLV14012BDR2G; NLV14012BDG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD4012BM96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4012BM96
Logic Gates CD4012BM96
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4012BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4012BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4012BM96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4012BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4012BM96
Logic - Gates and Inverters CD4012BM96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4012BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4012BM96
Gates and Inverters CD4012BM96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4012BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4012BM96
Gates and Inverters CD4012BM96
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4012BM96 705-CD4012BM96 296-14246-1-ND 771337-CD4012BM96 CD4012BM96 CD4012BM96 CD4012BM96 CD4012BM96 CD4012BM96 CD4012BM96
Product Name CD4012B CMOS Dual 4-Input NAND Gate Dual 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4012BM96 Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
DIP Logic IC - 770-4068BE - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers