CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125
IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011UBEE4 | 296-CD4011UBEE4-ND | CD4011UBEE4 | CD4011UBEE4 | CD4011UBEE4 | CD4011UBEE4 | CD4011UBEE4 |
| Product Name | CD4011UB CMOS Quad 2-Input NAND Gate | Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Logic Family | CD4000 | CMOS | |||||
| Operating Current | 0.0150 mA | 6.8 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |