Texas Instruments CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBE

Description
CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011UB CMOS Quad 2-Input NAND Gate - CD4011UBE - Texas Instruments
Dallas, TX, United States
CD4011UB CMOS Quad 2-Input NAND Gate
CD4011UBE
CD4011UB CMOS Quad 2-Input NAND Gate CD4011UBE
CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125

CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14086-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14086-5-ND
Gates and Inverters 296-14086-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4011UBE - 1159560-CD4011UBE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011UBE
1159560-CD4011UBE
Logic - Logic - Gates and Inverters - CD4011UBE 1159560-CD4011UBE
Manufacturer: Texas Instruments Win Source Part Number: 1159560-CD4011UBE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1159560-CD4011UBE
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Logic Gates - 7092968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092968
Logic Gates 7092968
NAND Gate 4-Element 2-IN

NAND Gate 4-Element 2-IN

Supplier's Site
Logic Gates - 9236801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9236801
Logic Gates 9236801
NAND Gate 4-Element 2-IN

NAND Gate 4-Element 2-IN

Supplier's Site
Logic Gates - 7092968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092968P
Logic Gates 7092968P
NAND Gate 4-Element 2-IN

NAND Gate 4-Element 2-IN

Supplier's Site
Singapore, Singapore
18V Logic IC
705-CD4011UBE
18V Logic IC 705-CD4011UBE
4-Ch CMOS NAND Gate IC, 3-18V, 14-PDIP Product overview: CD4011UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBE can be used for catalog matching and distributor lookup.

4-Ch CMOS NAND Gate IC, 3-18V, 14-PDIP Product overview: CD4011UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011UBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4011UBE - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Ic, Logic, Nand Gate, 2 I/p, Dip-14; Logic Family / Base Number Texas Instruments - 29AH3557 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Nand Gate, 2 I/p, Dip-14; Logic Family / Base Number Texas Instruments
29AH3557
Ic, Logic, Nand Gate, 2 I/p, Dip-14; Logic Family / Base Number Texas Instruments 29AH3557
IC, LOGIC, NAND GATE, 2 I/P, DIP-14; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, NAND GATE, 2 I/P, DIP-14; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD4011UBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011UBE
Gates and Inverters CD4011UBE
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4011UBE
Logic Gates CD4011UBE
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011UBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011UBE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011UBE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD4011UBE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011UBE
Logic - Gates and Inverters CD4011UBE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD4011UBE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4011UBE
Gates and Inverters CD4011UBE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011UBE 296-14086-5-ND 1159560-CD4011UBE 7092968 7092968P 705-CD4011UBE CD4011UBE 29AH3557 CD4011UBE CD4011UBE CD4011UBE CD4011UBE CD4011UBE
Product Name CD4011UB CMOS Quad 2-Input NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - CD4011UBE Logic Gates Logic Gates 18V Logic IC Ic, Logic, Nand Gate, 2 I/p, Dip-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT AND; NAND; Nand AND; NAND; NAND NAND; NAND GATE AND; NAND NAND; NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3V; 10 3V ~ 18V 18 v 18V 18V 1.8V; 3V ~ 18V 1.8V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 3V ~ 18V
Logic Family CD4000 CMOS CMOS; Nand NAND CMOS
Operating Current 0.0150 mA 6.8 mA 3.4 mA 1.00E-3 mA 3.4 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details