CMOS Quad 2-Input NAND Gate 14-TSSOP -55 to 125
4-ch, 2-input NAND Gate IC, 3-18V, CMOS, 14-TSSOP Product overview: CD4011BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BPW can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
Win Source Part Number: 1371184-CD4011BPW
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tube
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: CD4011
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 3.4mA, 3.4mA
Input Logic Level - Low: 1.5V ~ 4V
Input Logic Level - High: 3.5V ~ 11V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Type: NAND Gate
Logic Gates CMOS Quad 2-Input NAND Gate
LOGIC, QUAD 2IN NAND GATE, 14TSSOP; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4011BPW | 705-CD4011BPW | 296-32862-5-ND | 1371184-CD4011BPW | CD4011BPW | 29AH3555 | CD4011BPW | CD4011BPW | CD4011BPW |
| Product Name | CD4011B CMOS Quad 2-Input NAND Gate | 18V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic, Quad 2In Nand Gate, 14Tssop; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND; NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | |
| Logic Family | CD4000 | ||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 1.00E-3 mA | 3.4 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |