Texas Instruments CD4011B CMOS Quad 2-Input NAND Gate CD4011BME4

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011B CMOS Quad 2-Input NAND Gate - CD4011BME4 - Texas Instruments
Dallas, TX, United States
CD4011B CMOS Quad 2-Input NAND Gate
CD4011BME4
CD4011B CMOS Quad 2-Input NAND Gate CD4011BME4
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4011BME4
18V SOIC Logic IC 705-CD4011BME4
4-ch 2-input NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4011BME4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BME4 can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4011BME4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BME4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-52853-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52853-ND
Gates and Inverters 296-52853-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD4011BME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011BME4
Logic - Gates and Inverters CD4011BME4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011BME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011BME4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011BME4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4011BME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011BME4
Gates and Inverters CD4011BME4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011BME4 705-CD4011BME4 296-52853-ND CD4011BME4 CD4011BME4 CD4011BME4
Product Name CD4011B CMOS Quad 2-Input NAND Gate 18V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3V; 10 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Logic Family CD4000
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details