Texas Instruments CD4011B CMOS Quad 2-Input NAND Gate CD4011BM96G4

Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4011B CMOS Quad 2-Input NAND Gate - CD4011BM96G4 - Texas Instruments
Dallas, TX, United States
CD4011B CMOS Quad 2-Input NAND Gate
CD4011BM96G4
CD4011B CMOS Quad 2-Input NAND Gate CD4011BM96G4
CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4011BM96G4 - 1159558-CD4011BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011BM96G4
1159558-CD4011BM96G4
Logic - Logic - Gates and Inverters - CD4011BM96G4 1159558-CD4011BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159558-CD4011BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1159558-CD4011BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Quad 18V SOIC Logic IC - 705-CD4011BM96G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4011BM96G4
Quad 18V SOIC Logic IC 705-CD4011BM96G4
CMOS Quad 2-Input NAND Gate, 18V, 125°C, SOIC Product overview: CD4011BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM96G4 can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate, 18V, 125°C, SOIC Product overview: CD4011BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4011BM96G4 1159558-CD4011BM96G4 705-CD4011BM96G4
Product Name CD4011B CMOS Quad 2-Input NAND Gate Logic - Logic - Gates and Inverters - CD4011BM96G4 Quad 18V SOIC Logic IC
Gate Type NAND NOT NAND; NAND GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000 CMOS
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details