CMOS Quad 2-Input NAND Gate 14-CDIP -55 to 125
4-Element 2-IN CMOS NAND Gate IC, 14-Pin CDIP, Through Hole Product overview: CD4011BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BF can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD4011BF | 705-CD4011BF |
| Product Name | CD4011B-MIL CMOS Quad 2-Input NAND Gate | Through-Hole Logic IC |
| Gate Type | NAND | NAND; NAND |
| Supply Voltage | 3V; 10 | |
| Logic Family | CD4000 | CD4000 |
| Operating Current | 0.0150 mA |