Texas Instruments CD4011B CMOS Quad 2-Input NAND Gate CD4011BE

Description
CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125
Request a Quote
Description
CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4011BE is a CMOS quad 2-input NAND gate in a 14-pin plastic dual-in-line package, operating over a temperature range of -55 to 125°C. The package dimensions are 506 mm in length, 13.97 mm in width, with a height of 11230 µm and an alignment groove width of 4.32 mm. It is supplied in tubes of 25 units and meets RoHS compliance with a NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The CD4011BE is a CMOS quad 2-input NAND gate in a 14-pin plastic dual-in-line package, operating over a temperature range of -55 to 125°C. The package dimensions are 506 mm in length, 13.97 mm in width, with a height of 11230 µm and an alignment groove width of 4.32 mm. It is supplied in tubes of 25 units and meets RoHS compliance with a NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
CD4011B CMOS Quad 2-Input NAND Gate - CD4011BE - Texas Instruments
Dallas, TX, United States
CD4011B CMOS Quad 2-Input NAND Gate
CD4011BE
CD4011B CMOS Quad 2-Input NAND Gate CD4011BE
CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125

CMOS Quad 2-Input NAND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
705-CD4011BE
18V Logic IC 705-CD4011BE
4-ch 2-input NAND Gate IC, CMOS, 3-18V, PDIP Product overview: CD4011BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BE can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, CMOS, 3-18V, PDIP Product overview: CD4011BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4011BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 526537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
526537
Logic Gates 526537
CMOS Quad 2-Input NAND Gate CD4011BE

CMOS Quad 2-Input NAND Gate CD4011BE

Supplier's Site
Logic Gates - 1218348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1218348
Logic Gates 1218348
CMOS Quad 2-Input NAND Gate CD4011BE

CMOS Quad 2-Input NAND Gate CD4011BE

Supplier's Site
Logic - Logic - Gates and Inverters - CD4011BE - 006153-CD4011BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4011BE
006153-CD4011BE
Logic - Logic - Gates and Inverters - CD4011BE 006153-CD4011BE
Manufacturer: Texas Instruments Win Source Part Number: 006153-CD4011BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: CD4011 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): TC4011BP(N,TAKAMI); TC4011BP(N,S,M); TC4011BP(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006153-CD4011BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: CD4011
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4011BP(N,TAKAMI); TC4011BP(N,S,M); TC4011BP(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-2031-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2031-ND
Gates and Inverters 296-2031-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4011BE
Logic Gates CD4011BE
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Ic, 4000 Cmos, 4011, Dip14, 18V; Logic Family / Base Number Texas Instruments - 28AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4011, Dip14, 18V; Logic Family / Base Number Texas Instruments
28AH2021
Ic, 4000 Cmos, 4011, Dip14, 18V; Logic Family / Base Number Texas Instruments 28AH2021
IC, 4000 CMOS, 4011, DIP14, 18V; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 4000 CMOS, 4011, DIP14, 18V; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4011BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4011BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4011BE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
CD4011BE
Logic ICs >> Gates CD4011BE
1uA 3V~18V 4 90ns@15V,50pF NAND Gates DIP-14 Gates ROHS

1uA 3V~18V 4 90ns@15V,50pF NAND Gates DIP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD4011BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011BE
Gates and Inverters CD4011BE
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Gates and Inverters - CD4011BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4011BE
Gates and Inverters CD4011BE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14-DIP - CD4011BE - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC GATE NAND 4CH 2-INP 14-DIP
CD4011BE
IC GATE NAND 4CH 2-INP 14-DIP CD4011BE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4011BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011BE
Logic - Gates and Inverters CD4011BE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4011BE 705-CD4011BE 526537 006153-CD4011BE 296-2031-ND CD4011BE 28AH2021 CD4011BE CD4011BE CD4011BE CD4011BE CD4011BE CD4011BE
Product Name CD4011B CMOS Quad 2-Input NAND Gate 18V Logic IC Logic Gates Logic - Logic - Gates and Inverters - CD4011BE Gates and Inverters Logic Gates Ic, 4000 Cmos, 4011, Dip14, 18V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters IC GATE NAND 4CH 2-INP 14-DIP Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND; Nand NOT; NAND; NAND Gate NAND NAND; NAND NAND NAND NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3V; 10 18V 18 v 3 V ~ 18 V 3V ~ 18V 18V 1.8V 3V~18V 1.8V; 3V ~ 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS; Nand
Operating Current 0.0150 mA 6.8 mA 3.4 mA 3.4 mA 1.00E-3 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details