Texas Instruments Logic IC CD40117BE

Description
Terminator -55°C to 125°C 14-Pin PDIP Tube Product overview: CD40117BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD40117BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Terminator -55°C to 125°C 14-Pin PDIP Tube Product overview: CD40117BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD40117BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Terminator -55°C to 125°C 14-Pin PDIP Tube Product overview: CD40117BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD40117BE can be used for catalog matching and distributor lookup.

Terminator -55°C to 125°C 14-Pin PDIP Tube Product overview: CD40117BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD40117BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - CD40117BE - 050130-CD40117BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD40117BE
050130-CD40117BE
Logic - Logic - Specialty Logic - CD40117BE 050130-CD40117BE
Manufacturer: Texas Instruments Win Source Part Number: 050130-CD40117BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Programmable Terminator Number of Bits: 8 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050130-CD40117BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Programmable Terminator
Number of Bits: 8
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-CD40117BE 050130-CD40117BE
Product Name Logic IC Logic - Logic - Specialty Logic - CD40117BE
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Automotive TSSOP Logic IC - 705-74AHCT1G14GW-Q100, - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details