The CD40109BF3A is a CMOS quad low-to-high voltage level shifter in a 16-pin ceramic dual-in-line package, operating over a temperature range of -55 to 125 °C. It supports level shifting without restrictions on the sequence of supply voltage application and allows VCC to exceed VDD. Output voltage range is -0.5 V to VDD + 0.5 V, with input signals required to swing between VSS and at least 0.7 VCC. The device enables high-to-low level shifting when operated with VCC > VDD.
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) 16-CDIP -55 to 125
Bus Driver, 4000/14000/40000 Series, 1-Func, 4-Bit, True Output, CMOS, CDIP16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD40109BF3A | CD40109BF3A |
| Product Name | CD40109B-MIL CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) | |
| Technology | CD4000 |